MODUK - DEF STAN 61-21: SUPP 088
Specification for Battery, Secondary, Flooded Nickel-Cadmium, Aircraft, Aerobatic 22.8V 25Ah (1 Hour Rate) NSN 6140-12-383-9873
active, Most Current
Buy Now
| Organization: | MODUK |
| Publication Date: | 18 January 2013 |
| Status: | active |
| Page Count: | 35 |
scope:
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 22.8V 25Ah (Minimum) Flooded Nickel Cadmium battery, NSN 6140-12-383-9873. It is essential that the battery be operated only within its design and performance parameters. This supplement invokes Major Product Conformity Certification.
Document History
DEF STAN 61-21: SUPP 088
January 18, 2013
Specification for Battery, Secondary, Flooded Nickel-Cadmium, Aircraft, Aerobatic 22.8V 25Ah (1 Hour Rate) NSN 6140-12-383-9873
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 22.8V 25Ah (Minimum) Flooded Nickel Cadmium battery, NSN...