MODUK - DEF STAN 61-21: SUPP 092

Specification for Cell, Secondary, Flooded Nickel-Cadmium, Aircraft, Aerobatic 1.2V, 25Ah (1 Hour Rate) NSN 6140-12-308-1477

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 18 January 2013
Status: active
Page Count: 27
scope:

This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.2V, 25Ah (Minimum) Flooded Nickel Cadmium cell. It is essential that the cell be operated only within its design and performance parameters. This supplement invokes Major Product Conformity Certification.

Document History

DEF STAN 61-21: SUPP 092
January 18, 2013
Specification for Cell, Secondary, Flooded Nickel-Cadmium, Aircraft, Aerobatic 1.2V, 25Ah (1 Hour Rate) NSN 6140-12-308-1477
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 1.2V, 25Ah (Minimum) Flooded Nickel Cadmium cell. It is essential...

References

Advertisement