DOD - SMD 5962-90906

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL 1-OF-4 DATA SELECTORS/MULTIPLEXERS WITH THREE-STATE OUTPUTS AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 25 January 2013
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 6, 2020
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL 1-OF-4 DATA SELECTORS/MULTIPLEXERS WITH THREE-STATE OUTPUTS AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-90906
January 25, 2013
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL 1-OF-4 DATA SELECTORS/MULTIPLEXERS WITH THREE-STATE OUTPUTS AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
November 21, 2006
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL 1-OF-4 DATA SELECTORS/MULTIPLEXERS WITH THREE-STATE OUTPUTS AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 1, 1990
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL 1-OF-4 DATA SELECTORS/MULTIPLEXERS WITH THREE-STATE OUTPUTS AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement