AIA/NAS - NAS703
WIRE, ELECTRICAL, INSULATED, COPPER, HIGH TEMPERATURE, HOOK-UP AND GENERAL PURPOSE, FOR 200 Degrees C SERVICE
| Organization: | AIA/NAS |
| Publication Date: | 31 January 2013 |
| Status: | inactive |
| Page Count: | 17 |
scope:
Applicability
This specification covers tetrafluoroethylene resin (PTFE) insulated copper hook-up and general purpose wire suitable for use in temperatures ranging from -65 °C to 200 °C (-85 °F to 392 °F).
Types and Classification
Wire shall be furnished in the following types, classes and colors:
Type U: Unshielded
Class A for 1,000 volt service
Class C for 600 volt service
Type S: Shielded
Class A for 1,000 volt service
Class C for 600 volt service
Type SJ: Shielded, Jacketed
Class A for 1,000 volt service
Class C for 600 volt service
Colors
Type U, Class A
This wire is available in all the colors shown in Table I. Wire with white primary insulation is available with two colored tracers in sizes AWG 26 and larger. Sizes AWG 28 and smaller may have one colored tracer only. If one color is specified, the primary insulation shall be solid color throughout. When tracers are required, the tracer colors, mentioned by numbers shown in Table I, shall be listed in increasing numerical order following the number 9, which indicates white base.
Type U, Class C
Available in the same colors as mentioned in 1.2.4.1 for Class A wire, except that only one colored tracer may be used on AWG 20 and smaller and two colored tracers may be used on AWG 18 and larger.
Type SJ, Classes A and C
Available with all solid colors and with one or two colored tracers on a white jacket. The primary insulation shall be white in all cases.
intended Use:
This wire is intended for installation in electronic systems where the operating temperature (above 105 °C) precludes the use of NAS702 wire.
Document History