AIA/NAS - NASM8984

NUT, SELF-LOCKING, STEEL, 260 KSI FTU, 450 Degrees F

active, Most Current
Buy Now
Organization: AIA/NAS
Publication Date: 31 January 2013
Status: active
Page Count: 20
scope:

This specification covers self-locking, alloy steel nuts for use in temperatures up to and including 450 °F, in conjunction with tensile bolts and screws having class UNJF-3A threads conforming to AS8879.

intended Use:

The nuts are intended for use in airframes and airborne mechanical systems in combination with high fatigue 260 KSI bolt applications where the maximum temperatures do not exceed 450 °F.

Document History

NASM8984
January 31, 2013
NUT, SELF-LOCKING, STEEL, 260 KSI FTU, 450 Degrees F
This specification covers self-locking, alloy steel nuts for use in temperatures up to and including 450 °F, in conjunction with tensile bolts and screws having class UNJF-3A threads conforming to...
March 1, 2000
Nut, Self-Locking, Steel, 260 KSI Ftu, 450 Degrees F
This specification covers self-locking, alloy steel nuts for use in temperatures up to and including 450°F, in conjunction with tensile bolts and screws having class UNJF-3A threads conforming to...

References

Advertisement