AIA/NAS - NASM8984
Nut, Self-Locking, Steel, 260 KSI Ftu, 450 Degrees F
| Organization: | AIA/NAS |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This specification covers self-locking, alloy steel nuts for use in temperatures up to and including 450°F, in conjunction with tensile bolts and screws having class UNJF-3A threads conforming to MIL-S-8879.
intended Use:
The nuts are intended for use in airframes and airborne mechanical systems in combination with high fatigue 260 KSI bolt applications where the maximum temperatures do not exceed 450°F.
Document History