GMW16833
Fuel Filler Hose
| Organization: | GMW |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This specification covers three (3) types of hose, and two (2) constructions of hose, 12.7 mm diameter, and larger, coupled and uncoupled, for use with gasoline, oil, or diesel fuel in automotive fuel systems. Drawing callouts not referencing a hose construction are assumed to be referencing Construction 1. This hose is not compatible with biodiesel fuel. Type A hose is intended for higher stress applications.
Classification/Mater
Reinforcement to the tube may be applied by braiding, knitting or circular weaving.
• Type A: Reinforced with aramid fiber.
• Type B: Reinforced with rayon fiber.
• Type C: Reinforced with polyester and nylon in a knit wrap construction with alternating loops of polyester and nylon. Nylon must be looped through polyester.
Constructions 1: This hose shall consist of a
smoothbore tube of butadiene/acrylonitr
Construction 2: This hose shall consist of an
inner smoothbore tube of butadiene/acrylonitr
Hose Marking. The hose shall be legibly marked with the following information in the sequence stated:
• Nominal inside diameter expressed as fraction of an inch (e.g., 1 in to ¼ in).
• GM specification number GMW16833 followed by type and construction (e.g., GMW16833 A1).
• Date code, hose manufacturer's code identification as designated by Rubber Manufacturers Association, and the manufacturing plant location code.
Such marking shall be printed parallel to the axis in vivid white or light blue block letters not less than 3 mm high and the open space between the specified markings shall not exceed 25 mm.
The date code shall consist of six (6) digits: The first two (2) digits shall represent the month (01 thru 12) of the year, the next two (2) shall represent the day of the month (01 thru 31), and the last two (2) shall be the last two (2) digits of the year.
Additionally, one or more colored tracers shall be incorporated into the wall of the hose identifying the hose manufacturer. The color(s) shall be as designated by the Rubber Manufacturers Association.
Parts conforming to this specification that are too short for the marking required in 1.1.5 shall be marked as specified by the purchaser's engineering department.
Dimensions and Tolerances. Hose furnished to this specification shall conform to the dimensions and tolerances shown in Table 1 for the size (nominal inside diameter) specified by the purchaser conforms to SAE J30 (SAE 30R7). Hose cover wall thickness shall be between 25% and 40% of total wall thickness.
Concentricity based on total indicator reading between inside bore of hose and outer surface of hose shall not exceed 1.3 mm.
Wall gage for sizes 31.75 thru 44.45 mm shall be between 4.3 mm and 5.6 mm and for sizes 50.80 thru 63.5 mm between 4.3 mm and 6.4 mm. Construction 2 hose shall have a hose wall tolerance of ± 1.2 mm.
Document History