GMW16875

Performance Requirements of Anti-Squeak, -Itch, -Rattle Fiber Tape

inactive
Buy Now
Organization: GMW
Publication Date: 1 January 2013
Status: inactive
Page Count: 3
scope:

This specification covers the material properties and durability requirements of a flocked fabric, felt, or nonwoven sound abatement tape. These tapes are used for interior sound abatement applications where two similar or dissimilar substrate materials come into contact, causing a rubbing, chafing, itching, chattering, rattling or squeaking noise. Typical areas of application are between interior trim parts, instrument panel components and other areas, depending on the origin of undesired sound. In most cases, the tape becomes trapped between two surfaces.

Material Description.

Type I material is flocked fabric or felt tape coated with a permanent, acrylic, pressuresensitive adhesive. Typically, the tape fibers are nylon; however, other polymers, or blends of polymers, can be used. The backing can be a woven blend of polyester and cotton or other polymers. Type IA tape is not exposed to any ultraviolet (UV) light. Type IB tape is exposed to UV; therefore, it must exhibit weathering resistance. Type IB may be used to line the bottom of coin holders or storage bins in direct exposure locations.

Type II material is a nonwoven tape coated with a permanent, acrylic, pressure-sensitive adhesive. The nonwoven fiber can be various polymers, typically polyester or polyurethane. Type II material is a lower-cost, lower-performance alternative to Type I tape used in less demanding applications.

If there is no type callout on the drawing, the construction is assumed to be Type IA.

Typical Applications. Interior sound abatement applications.

Document History

October 1, 2018
Performance Requirements of Anti-Squeak, -Itch, -Rattle Fiber Tape
This specification covers the material properties and durability requirements of a flocked fabric, felt, or nonwoven sound abatement tape. These tapes are used for interior sound abatement...
GMW16875
January 1, 2013
Performance Requirements of Anti-Squeak, -Itch, -Rattle Fiber Tape
This specification covers the material properties and durability requirements of a flocked fabric, felt, or nonwoven sound abatement tape. These tapes are used for interior sound abatement...

References

Advertisement