GME QS 1010ZV

Hot-dip Zinc Coated Steel Flats Products

active, Most Current
Buy Now
Organization: GME
Publication Date: 1 January 2013
Status: active
Page Count: 11
scope:

Note: This specification defines the requirements of a zinc coating on flat products of steel in thicknesses < 3 mm.

Material Description. Continuous dipping into molten zinc gives a zinc coating on both sides of the flat product after a corresponding pre-treatment to increase the corrosion resistance. It is possible to obtain different coating thicknesses on each side.

Material Identification. Not applicable.

Cross-Reference of Replaced Specifications. Subparagraphs were not applicable.

Symbols. Not applicable.

Typical Application. Not applicable.

Remarks. Not applicable.

Document History

GME QS 1010ZV
January 1, 2013
Hot-dip Zinc Coated Steel Flats Products
Note: This specification defines the requirements of a zinc coating on flat products of steel in thicknesses < 3 mm. Material Description. Continuous dipping into molten zinc gives a zinc coating on...
July 1, 2002
Hot-Dip Zinc Coated Steel Flats Products
1 Scope Note: This Engineering Material Specification has been superseded by GMW8M-ST-S. It may be applied only for current projects including g-platform. 1 Zweck Hinweis: Diese Technischen...
February 15, 1999
Hot-Dip Zinc Coated Steel Flat Products
1 Sicope 1 .I This specification defines the requirements of a zinc coating on flat products of steel in thicknesses up to 3 mm.
July 1, 1994
Hot-Dip Zinc Coated Steel Flat Products
1 Scope 1.1 This specification defines the requirements of a zinc coating on flat products of steel in thicknesses up to 3 mm.

References

Advertisement