This document references:
GMW2 - Low Carbon Sheet Steel
Published by GMW
on
July 1, 2019
This specification covers the requirements for low carbon continuous cast steel for exposed and unexposed applications and is applicable to all low carbon steel sheet products and coated substrates....
This document references:
GMW8 - Hot Dip Zinc Coatings for Sheet Steel
Published by GMW
on
March 1, 2019
This standard covers the requirements for hot dip coatings, both galvanized and galvannealed, applied to a sheet steel substrate utilizing a continuous hot dip process. The substrate may be cold or...
This document references:
GMW2 - Low Carbon Sheet Steel
Published by GMW
on
July 1, 2019
This specification covers the requirements for low carbon continuous cast steel for exposed and unexposed applications and is applicable to all low carbon steel sheet products and coated substrates....
This document references:
GMW3016 - Test for Organic Volatiles in Sealers and Adhesives
Published by GMW
on
August 1, 2019
Purpose. The test method is used to determine the amount of Volatile Organic Compounds (VOC) in sealers and adhesives emitted during the baking process. VOCs can cause paint damage such as craters or...
This document references:
GMW8 - Hot Dip Zinc Coatings for Sheet Steel
Published by GMW
on
March 1, 2019
This standard covers the requirements for hot dip coatings, both galvanized and galvannealed, applied to a sheet steel substrate utilizing a continuous hot dip process. The substrate may be cold or...
This document is referenced by:
GME QS 1010ZV - Hot-dip Zinc Coated Steel Flats Products
Published by GME
on
January 1, 2013
Note: This specification defines the requirements of a zinc coating on flat products of steel in thicknesses < 3 mm. Material Description. Continuous dipping into molten zinc gives a zinc coating on...
This document is referenced by:
GMW3399 - Multi-Phase and Ultra-High Strength Sheet Steel
Published by GMW
on
September 1, 2018
This specification covers the requirements for continuous cast, hot rolled or cold rolled sheet steel with specified tensile strengths from 450 MPa through 1700 MPa. Material Description. This...