ISO 3228

Rolling bearings - Cast and pressed housings for insert bearings - Boundary dimensions and tolerances

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2013
Status: active
Page Count: 22
ICS Code (Rolling bearings): 21.100.20
scope:

This International Standard specifies boundary dimensions tolerances for cast and pressed housings for insert bearings for which boundary dimensions are given in ISO 9628[1].

It applies to plummer block housings, flanged housings and take-up housings.

The inclusion of relubrication features is optional, but when provided it is intended that they intersect the zone specified in ISO 9628[1] in such a way that lubricant satisfactorily feeds from the housing through this zone. The exact design of the relubrication features is not otherwise covered by this International Standard.

Document History

ISO 3228
February 1, 2013
Rolling bearings - Cast and pressed housings for insert bearings - Boundary dimensions and tolerances
This International Standard specifies boundary dimensions tolerances for cast and pressed housings for insert bearings for which boundary dimensions are given in ISO 9628[1]. It applies to plummer...
January 1, 1993
Rolling Bearings - Cast and Pressed Housings for Insert Bearings
This International Standard specifies boundary dimensions and tolerances for cast and pressed housings for insert bearings for which boundary dimensions are given in ISO 9628. It applies to plummer...

References

Advertisement