ISO 3228

Rolling Bearings - Cast and Pressed Housings for Insert Bearings

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1993
Status: inactive
Page Count: 11
ICS Code (Rolling bearings): 21.100.20
scope:

This International Standard specifies boundary dimensions and tolerances for cast and pressed housings for insert bearings for which boundary dimensions are given in ISO 9628.

It applies to plummer block housings, flanged housings and take-up housings.

The inclusion of relubrication features is optional, but when provided they should intersect the zone specified in ISO 9628 in such a way that lubricant will satisfactorily feed from the housing through this zone. The exact design of the relubrication features is not otherwise covered by this International Standard.

Document History

February 1, 2013
Rolling bearings - Cast and pressed housings for insert bearings - Boundary dimensions and tolerances
This International Standard specifies boundary dimensions tolerances for cast and pressed housings for insert bearings for which boundary dimensions are given in ISO 9628[1]. It applies to plummer...
ISO 3228
January 1, 1993
Rolling Bearings - Cast and Pressed Housings for Insert Bearings
This International Standard specifies boundary dimensions and tolerances for cast and pressed housings for insert bearings for which boundary dimensions are given in ISO 9628. It applies to plummer...

References

Advertisement