SNV - SN EN ISO 15027-3
Immersion suits - Part 3: Test methods
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This part of ISO 15027 specifies the test methods for constant wear suits, including helicopter transit suits, and abandonment suits.
Requirements for constant wear suits are given in ISO 15027-1:2012 and requirements for abandonment suits are given in ISO 15027‑2:2012.
Document History
SN EN ISO 15027-3
January 1, 2013
Immersion suits - Part 3: Test methods
This part of ISO 15027 specifies the test methods for constant wear suits, including helicopter transit suits, and abandonment suits.
Requirements for constant wear suits are given in ISO...
March 1, 2002
Immersion suits - Part 3: Test methods
This standard specifies the test methods for immersion suits.
This standard is applicable to constant wear suits and abandonment suits.
For requirements for constant wear suits see EN ISO...