SNV - SN EN ISO 15027-3

Immersion suits - Part 3: Test methods

inactive
Organization: SNV
Publication Date: 1 March 2002
Status: inactive
Page Count: 23
ICS Code (Protective clothing): 13.340.10
scope:

This standard specifies the test methods for immersion suits.

This standard is applicable to constant wear suits and abandonment suits.

For requirements for constant wear suits see EN ISO 15027-1and for requirements for abandonment suits see EN ISO 15027-2.

Document History

January 1, 2013
Immersion suits - Part 3: Test methods
This part of ISO 15027 specifies the test methods for constant wear suits, including helicopter transit suits, and abandonment suits. Requirements for constant wear suits are given in ISO...
SN EN ISO 15027-3
March 1, 2002
Immersion suits - Part 3: Test methods
This standard specifies the test methods for immersion suits. This standard is applicable to constant wear suits and abandonment suits. For requirements for constant wear suits see EN ISO...

References

Advertisement