SNV - SN EN ISO 4869-2

Acoustics - Hearing protectors - Part 2: Estimation of effective A-weighted sound pressure levels when hearing protectors are worn

active, Most Current
Organization: SNV
Publication Date: 1 January 1995
Status: active
Page Count: 24
ICS Code (Noise with respect to human beings): 13.140
scope:

This part of IS0 4869 describes three methods (the octave-band, HML and SNR methods) of estimating the A-weighted sound pressure levels effective when hearing protectors are worn. The methods are applicable to either the sound pressure level or the equivalent continuous sound pressure level of the noise. Although primarily intended for steady noise exposures, the methods are also applicable to noises containing impulsive components. These methods are not suitable for use with peak sound pressure level measurements.

The octave-band, H, M, L or SNR values are suitable for establishing sound attenuation criteria for selecting or comparing hearing protectors, and/or setting minimum acceptable sound attenuation requirements.

Document History

SN EN ISO 4869-2
January 1, 1995
Acoustics - Hearing protectors - Part 2: Estimation of effective A-weighted sound pressure levels when hearing protectors are worn
This part of IS0 4869 describes three methods (the octave-band, HML and SNR methods) of estimating the A-weighted sound pressure levels effective when hearing protectors are worn. The methods are...

References

Advertisement