NAVISTAR - TMS 6007

Molded Rubber

inactive
Organization: NAVISTAR
Publication Date: 1 February 2013
Status: inactive
Page Count: 4
scope:

This specification covers the general requirements, property, performance requirements, and quality.

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

APPLICATION. This specification covers three process used to manufacture molded rubber parts and the various types of synthetic or natural rubber materials that are used in each process. The molded rubber parts covered in this specification may be suitable for either interior or exterior applications. Type 1 material is made from a dipped process using Grade A (natural rubber), Grade B (chloroprene), or Grade C (PVC) materials. Type 2 material is made from a slush mold process using Grade C (PVC) material. Type 3 material is made from an injection molding process typically using Grade D (EPDM) material.

Document History

June 1, 2016
VOID - Molded Rubber
A description is not available for this item.
August 1, 2013
Molded Rubber
This specification covers the general requirements, property, performance requirements, and quality.  Restricted Chemical Substances Effective January 1, 2007, all product supplied to the...
June 1, 2013
Molded Rubber
This specification covers the general requirements, property, performance requirements, and quality.  Restricted Chemical Substances Effective January 1, 2007, all product supplied to the...
TMS 6007
February 1, 2013
Molded Rubber
This specification covers the general requirements, property, performance requirements, and quality. Restricted Chemical Substances Effective January 1, 2007, all product supplied to the...
June 1, 2001
Molded Rubber
2.0 SCOPE This specification covers the general requirements, property, performance requirements, and quality.
September 1, 2000
Boot Seals
2.0 SCOPE This specification covers the General and Property and Performance Requirements, Quality, Source Approval & Quality Control, and Shipping & Identification, requirements for three types of...
April 1, 1999
Dipped Rubber, Boot Seal
A description is not available for this item.

References

Advertisement