NAVISTAR - TMS 6007
Molded Rubber
| Organization: | NAVISTAR |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification covers the general requirements, property, performance requirements, and quality.
Restricted Chemical Substances
Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.
APPLICATION.
This specification covers three process used to manufacture molded rubber parts and the various types of synthetic or natural rubber materials that are used in each process. The molded rubber parts covered in this specification may be suitable for either interior or exterior applications. Type 1 material is made from a dipped process using Grade A (natural rubber), Grade B (chloroprene), or Grade C (PVC) materials. Type 2 material is made from a slush mold process using Grade C (PVC) material. Type 3 material is made from an injection molding process typically using Grade D (EPDM) material.
Document History