DS/EN ISO 22476-4

Geotechnical investigation and testing – Field testing – Part 4: Ménard pressuremeter test

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 January 2013
Status: active
Page Count: 62
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This document deals with equipment requirements, the execution of and reporting on the Ménard pressurermeter test as part of geotechnical investigation and testing according to EN 1997-1 and EN 1997-2. The present document describes the procedure for conducting a Ménard pressuremeter test in natural soils, treated or untreated fills and in soft rocks, either on land or off-shore.

Document History

September 21, 2021
Geotechnical investigation and testing – Field testing – Part 4: Prebored pressuremeter test by Ménard procedure (ISO 22476-4:2021)
This document deals with equipment requirements, the execution of and reporting on the Ménard pressuremeter test. NOTE – This part of ISO 22476 fulfils the requirement for the Ménard pressuremeter...
DS/EN ISO 22476-4
January 31, 2013
Geotechnical investigation and testing – Field testing – Part 4: Ménard pressuremeter test
This document deals with equipment requirements, the execution of and reporting on the Ménard pressurermeter test as part of geotechnical investigation and testing according to EN 1997-1 and EN...
Geotechnical investigation and testing – Field testing – Part 4: Prebored pressuremeter test by Ménard procedure (ISO/DIS 22476-4:2020)
This document deals with equipment requirements, the execution of and reporting on the Ménard pressuremeter test. NOTE – This part of ISO 22476 fulfils the requirement for the Ménard pressuremeter...
Geotechnical investigation and testing - Field testing - Part 4: Ménard pressuremeter test (ISO/DIS 22476-4:2007)
This document deals with field testing using the Ménard pressuremeter test as part of geotechnical investigation and testing according to EN 1997-1 and EN 1997-2. The present document describes the...
Geotechnical investigation and testing - Field testing - Part 4: Ménard pressuremeter test (ISO/FDIS 22476-4:2012)
This part of ISO 22476 specifies the equipment requirements, execution of and reporting on the Ménard pressuremeter test. NOTE 1 This part of ISO 22476 fulfils the requirements for the Ménard...
Advertisement