DS/EN ISO/IEC 19788-2

Information technology - Learning, education and training - Metadata for learning resources - Part 2: Dublin Core elements

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 January 2013
Status: active
Page Count: 34
ICS Code (IT applications in other fields): 35.240.99
scope:

ISO/IEC 19788 specifies metadata elements and their attributes for the description of learning resources. ISO/IEC 19788-2:2011 provides a base-level data element set for the description of learning resources, from the ISO 15836:2009 Dublin Core metadata element set, using the framework provided in ISO/IEC 19788-1:2011. Those data elements being cast into the metadata learning resources framework can be used with data elements defined in other parts, in order to address specific user communities' needs for extensions, modularization or refinement.

Document History

DS/EN ISO/IEC 19788-2
January 25, 2013
Information technology - Learning, education and training - Metadata for learning resources - Part 2: Dublin Core elements
ISO/IEC 19788 specifies metadata elements and their attributes for the description of learning resources. ISO/IEC 19788-2:2011 provides a base-level data element set for the description of learning...
Information technology - Learning, education and training - Metadata for learning resources - Part 2: Dublin Core elements (ISO/IEC 19788-2:2011)
ISO/IEC 19788 specifies, in a rule-based manner, metadata elements and their attributes for the description of learning resources. This includes the rules governing the identification of data...

References

Advertisement