ETSI - TS 129 338
Universal Mobile Telecommunications System (UMTS); LTE; Diameter based protocols for support of SMS capable MMEs
Organization: | ETSI |
Publication Date: | 1 January 2013 |
Status: | inactive |
Page Count: | 42 |
scope:
The present document defines the Diameter-based interfaces specific to SMS when they are used in conjunction with the "SMS in MME" architecture specified in 3GPP TS 23.272 [2]. It comprises:
- the Diameter application for the S6c interface between the HSS and the SMS-GMSC or the SMS Router and between the SMS-GMSC and the SMS Router;
- the Diameter application for the SGd interface between the MME and the SMS-IWMSC or the SMS-GMSC or the SMS Router and between the SMS-GMSC and the SMS Router.