DSF/prEN 12595

Bitumen and bituminous binders - Determination of kinematic viscosity

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm²/s to 300 000 mm²/s. Other temperatures are possible if calibration constants are known. Bituminous emulsions are not covered within the scope of this method. NOTE Emulsions containing bituminous binders are not considered to be covered by this method. The method can be used for anhydrous binders obtained from emulsions (stabilised and/or recovered binders). Results for this method can be used to calculate dynamic viscosity when the density of the test material is known or can be determined. WARNING - Use of this European Standard can involve hazardous materials, operations and equipment. This European Standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this European Standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 11, 2023
Bitumen and bituminous binders – Determination of kinematic viscosity
This document specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm2/s to 300 000 mm2/s. Other temperatures are possible...
November 26, 2014
Bitumen and bituminous binders – Determination of kinematic viscosity
This European Standard specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm2/s to 300 000 mm2/s. Other temperatures are...
May 9, 2007
Bitumen and bituminous binders - Determination of kinematic viscosity
This European Standard specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm²/s to 300 000 mm²/s. Bituminous Emulsions...
January 21, 2000
Bitumen and bituminous binders - Determination of kinematic viscosity
This European Standard specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 degrees C and 135 degrees C in the range from 6 mm2/s to 300 000 mm2/s.
Bitumen and bituminous binders - Determination of kinematic viscosity
This European Standard specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm2/s to 300 000 mm2/s. Other temperatures are...
Bitumen and bituminous binders - Determination of kinematic viscosity, (March 8, 2000)
A description is not available for this item.
Bitumen and bituminous binders – Determination of kinematic viscosity
This document specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm2/s to 300 000 mm2/s. Other temperatures are possible...
DSF/prEN 12595
Bitumen and bituminous binders - Determination of kinematic viscosity
This European Standard specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm²/s to 300 000 mm²/s. Other temperatures...
Advertisement