DSF/FprEN 12595
Bitumen and bituminous binders - Determination of kinematic viscosity
| Organization: | DS |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Waxes, bituminous materials and other petroleum products): | 75.140 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This European Standard specifies a method for the determination of the kinematic viscosity of bituminous binders at 60 °C and 135 °C, in a range from 6 mm2/s to 300 000 mm2/s. Other temperatures are possible if calibration constants are known. Bituminous emulsions are not covered within the scope of this method. NOTE Emulsions containing bituminous binders are not considered to be covered by this method. The method can be used for recovered and/or stabilized binders obtained from emulsions. Results for this method can be used to calculate dynamic viscosity when the density of the test material is known or can be determined. WARNING - Use of this European Standard can involve hazardous materials, operations and equipment. This European Standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this European Standard to identify the hazards and assess the risks involved in performing this test method and to implement sufficient control measures to protect individual operators (and the environment). This includes appropriate safety and health practices and determination of the applicability of regulatory limitations prior to use.
Document History