NPFC - MIL-M-38510/121
MICROCIRCUITS, LINEAR MONOLITHIC AND MULTICHIP, SILICON 12 BIT DIGITAL-TO-ANALOG CONVERTERS
| Organization: | NPFC |
| Publication Date: | 4 June 1984 |
| Status: | inactive |
| Page Count: | 72 |
scope:
This specification covers the detail requirements for monolithic and multichip 12 bit digital-to-analog converters. Two product assurance classes and a choice of lead finish are provided for each type and are reflected in the complete part number.
The complete part number shall be in accordance with MIL-M-38510.
The device types shall be as follows:
Device type Circuit 01 D/A converter, 12 bit, external reference 02 D/A converter, 12 bit, internal reference 03 D/A converter, 12 bit, internal reference high speed 04 D/A converter, 12 bit, external reference high speed
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Letter Case outline, (see MIL-M-38510, appendix C) J D-3 (24-lead, ½" ×.1 ¼"), dual-in-line package
01, 02 03, 04 Supply voltage (±Vs)- - - - - - - - - - - - - ±18 V dc ±18 V dc Reference voltage, Hi input - - - - - - - - - ±Vs ±12 V dc Reference voltage, Lo input - - - - - - - - - ±Vs Digital inputs- - - - - - - - - - - - - - - - ±Vs −1, +7 V dc Bipolar offset to analog common - - - - - - - ±Vs ±12 V dc 10 V span R to analog common- - - - - - - - - ±Vs ±12 V dc 20 V span R to analog common- - - - - - - - - ±Vs ±24 V dc DAC output voltage- - - - - - - - - - - - - - ±Vs, −5 V −3, 12 V dc Power ground to reference ground- - - - - - - --- ±1 V dc Lead temperature (soldering - 10 V seconds) - +300°C Junction temperature (TJ) - - - - - - - - - - +175°C Storage temperature range - - - - - - - - - - −65°C to +150°C
Supply voltage range (VCC): Device type 01- - - - - - - - - - - - - - - 4.5 V to 16.5 V Device type 02- - - - - - - - - - - - - - - 4.75 V to 15.75 V Device type 03- - - - - - - - - - - - - - - 13.5 V to 16.5 V Device type 04- - - - - - - - - - - - - - - Not required.
(Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome) Air Development Center, (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage range (VEE): Device types 01, 03, and 04 - - - - - - - - −15 V ±1.5 V Device type 02- - - - - - - - - - - - - - - −15 V ±.75 V Reference voltage: Device types 01, 03, and 04 - - - - - - - - 10.000 V Device type 02- - - - - - - - - - - - - - - 2.500 V Output compliance voltage - - - - - - - - - - 0 V dc Logic thresholds: TTL logic "0" - - - - - - - - - - - - - - - 0.8 V dc maximum TTL logic "1" - - - - - - - - - - - - - - - 2.0 V dc minimum CMOS logic "0" (devices 01 and 02)- - - - - 30% VCC maximum CMOS logic "1" (devices 01 and 02)- - - - - 70% VCC minimum Ambient operating temperature range (TA)- - - −55°C +125°C
Maximum allowable Maximum Maximum Package Case outline power dissipation θJ-C θJ-A Dual-in-line J 1 W @ TA = +125°C 40°C/W 50°C/W
intended Use:
Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.
Document History