CEN - EN 12566-6
Small wastewater treatment systems for up to 50 PT - Part 6: Prefabricated treatment units for septic tank effluent
| Organization: | CEN |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Sewage water): | 13.060.30 |
scope:
This European Standard specifies requirements, test methods, evaluation of conformity and marking for prefabricated secondary treatment units used for the treatment of effluent from septic tanks according to EN 12566-1 or EN 12566-4 in small wastewater treatment systems for up to 50 PT.
NOTE Equivalent septic effluent may come from existing septic tanks.
It applies to the prefabricated secondary treatment unit, where all its components are packaged or siteassembled and placed on the market as a kit by one manufacturer.
The prefabricated secondary treatment unit consists of one or
more tanks made of concrete, steel, unplasticised polyvinylchloride
(PVC-U), polyethylene (PE), glass reinforced polyester (GRP-UP),
polypropylene (PP), polydicyclopentadien
This standard establishes the performance of the prefabricated secondary treatment units needed to verify their suitability for the end use conditions for which the test methods are specified.
This standard applies for the packaged and/or site assembled secondary treatment units for use on the top of the ground (outside the building) or buried in the ground where no vehicle loads are applied to the unit.
This standard does not cover:
- non watertight secondary treatment units with direct infiltration into the ground;
- retrofit kits.
Document History