JSA - JIS B 1355

Dowel pins (Parallel pins, hardened)

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 April 2012
Status: active
Page Count: 12
ICS Code (Pins, nails): 21.060.50
scope:

This Standard specifies the characteristics of dowel pins of hardened steel and martensitic stainless steel with nominal diameters d from 1 mm to 20 mm inclusive.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 8734 : 1997 Parallel pins, of unhardened steel and martensitic stainless steel (Dowel pins) (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS B 1355
April 20, 2012
Dowel pins (Parallel pins, hardened)
This Standard specifies the characteristics of dowel pins of hardened steel and martensitic stainless steel with nominal diameters d from 1 mm to 20 mm inclusive. NOTE: The International Standard...
January 1, 1990
Dowel Pins (Parallel Pins, Hardened)
A description is not available for this item.

References

Advertisement