JSA - JIS B 1359

Parallel pins with internal thread

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 April 2012
Status: active
Page Count: 15
ICS Code (Pins, nails): 21.060.50
scope:

This Standard specifies the characteristics of parallel pins with internal thread of unhardened steel and austenitic stainless steel, and those of hardened steel and martensitic stainless steel with nominal diameters d1 from 6 mm to 50 mm inclusive.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 8733 : 1997 Parallel pins with internal thread, of unhardened steel and austenitic stainless steel

ISO 8735 : 1997 Parallel pins with internal thread, of hardened steel and martensitic stainless steel (overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS B 1359
April 20, 2012
Parallel pins with internal thread
This Standard specifies the characteristics of parallel pins with internal thread of unhardened steel and austenitic stainless steel, and those of hardened steel and martensitic stainless steel with...
January 1, 1990
Parallel Pins with Internal Thread
A description is not available for this item.

References

Advertisement