IEC/TR 61850-90-7

Communication networks and systems for power utility automation – Part 90-7: Object models for power converters in distributed energy resources (DER) systems

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2013
Status: active
Page Count: 106
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 61850 describes the functions for power converter-based distributed energy resources (DER) systems, focused on DC-to-AC and AC-to-AC conversions and including photovoltaic systems (PV), battery storage systems, electric vehicle (EV) charging systems, and any other DER systems with a controllable power converter. It defines the IEC 61850 information models to be used in the exchange of information between these power converterbased DER systems and the utilities, energy service providers (ESPs), or other entities which are tasked with managing the volt, var, and watt capabilities of these power converter-based systems.

These power converter-based DER systems can range from very small grid-connected systems at residential customer sites, to medium-sized systems configured as microgrids on campuses or communities, to very large systems in utility-operated power plants, and to many other configurations and ownership models. They may or may not combine different types of DER systems behind the power converter, such as an power converter-based DER system and a battery that are connected at the DC level.

The namespace of this document is:

"(Tr) IEC 61850-90-7:2012"

The namespace "IEC 61850-90-7" is considered as "transitional" since the models are expected to be included in IEC 61850-7-420. Potential extensions/modifications may happen if/when the models are moved to International Standard status.

Only the new data objects and CDCs which are represented in bold-italic font will be tagged with this namespace name. The others should still refer to the namespace where they are primarily defined.

NOTE The term power converter is being used in place of "inverter" since it covers more types of conversion from input to output power:

• AC to DC (rectifier)

• DC to AC (inverter)

• DC to DC (DC-to-DC converter)

• AC to AC (AC-to-AC converter)

Document History

August 1, 2023
Communication networks and systems for power utility automation – Part 90-7: Object models for power converters in distributed energy resources (DER) systems
This part of IEC 61850, which is a Technical Report, describes functions for power converterbased distributed energy resources (DER) systems, focused on DC-to-AC and AC-to-AC conversions and...
IEC/TR 61850-90-7
February 1, 2013
Communication networks and systems for power utility automation – Part 90-7: Object models for power converters in distributed energy resources (DER) systems
This part of IEC 61850 describes the functions for power converter-based distributed energy resources (DER) systems, focused on DC-to-AC and AC-to-AC conversions and including photovoltaic systems...

References

Advertisement