SNZ - AS/NZS 3518

Acrylonitrile butadine styrene (ABS) compounds, pipes and fittings for pressure applications

inactive
Organization: SNZ
Publication Date: 19 February 2013
Status: inactive
Page Count: 52
scope:

This Standard specifies the performance requirements for acrylonitrile butadiene styrene (ABS) compounds (ABS 120, ABS 140, ABS 160 and ABS 180), pipes and fittings for the conveyance of liquids under pressure in applications above and below ground. The Standard contains dimensions for three ranges of pipe sizes,Series 1, Series 2 and Series 3.

Series 1 and 3 pipes are compatible with ISO 161 size series diameters, Series 2 are cast iron compatible sizes in accordance with AS/NZS 2280.

NOTE: Pipes and fittings manufactured to this Standard should be used and installed only in accordance with AS/NZS 3690, AS/NZS 2566.2 and AS 4041, as applicable.

Methods of demonstrating compliance with this Standard are given in Appendix A.

Document History

February 19, 2013
Acrylonitrile butadine styrene (ABS) compounds, pipes and fittings for pressure applications
This Standard specifies the performance requirements for acrylonitrile butadiene styrene (ABS) compounds (ABS 120, ABS 140, ABS 160 and ABS 180), pipes and fittings for the conveyance of liquids...
AS/NZS 3518
February 19, 2013
Acrylonitrile butadine styrene (ABS) compounds, pipes and fittings for pressure applications
This Standard specifies the performance requirements for acrylonitrile butadiene styrene (ABS) compounds (ABS 120, ABS 140, ABS 160 and ABS 180), pipes and fittings for the conveyance of liquids...
July 28, 2004
Acrylonitrile butadine styrene (ABS) compounds, pipes and fittings for pressure applications
A description is not available for this item.
July 28, 2004
Acrylonitrile butadiene styrene (ABS) compounds, pipes and fittings for pressure applications
A description is not available for this item.

References

Advertisement