DIN EN 2633

Aerospace series - Aluminium alloy AL-P2024 - T3511 - Extruded bars and sections - 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control; German and English version FprEN 2633:2012

inactive
Organization: DIN
Publication Date: 1 March 2013
Status: inactive
Page Count: 18
ICS Code (Aluminium): 49.025.20

Document History

February 1, 2016
Aerospace series - Aluminium alloy AL-P2024 - AlCu4Mg1 - T3511 - Extruded bars and sections - 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control; German and English version EN 2633:2015
Diese Norm legt die Anforderungen an Aluminiumlegierung AL-P2024 AlCu4Mg1 T3511 Stranggepresste Stangen und Profile 1,2 mm ≤ De ≤ 160 mm mit Kontrolle der Grobkornrandzone zur Anwendung in der...
DIN EN 2633
March 1, 2013
Aerospace series - Aluminium alloy AL-P2024 - T3511 - Extruded bars and sections - 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control; German and English version FprEN 2633:2012
A description is not available for this item.
February 1, 1994
Aerospace series; aluminium alloy AL-P2024-T3511; extruded bars and sections; 1,2 mm ≤ a or D ≤ 150 mm, with peripheral coarse grain control; German version EN 2633:1993
A description is not available for this item.
Advertisement