DIN EN 2633
Aerospace series - Aluminium alloy AL-P2024 - AlCu4Mg1 - T3511 - Extruded bars and sections - 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control; German and English version EN 2633:2015
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Aluminium): | 49.025.20 |
scope:
Diese Norm legt die Anforderungen an
Aluminiumlegierung AL-P2024
AlCu4Mg1
T3511
Stranggepresste Stangen und Profile
1,2 mm ≤ De ≤ 160 mm
mit Kontrolle der Grobkornrandzone
zur Anwendung in der Luft- und Raumfahrt fest.
Document History
DIN EN 2633
February 1, 2016
Aerospace series - Aluminium alloy AL-P2024 - AlCu4Mg1 - T3511 - Extruded bars and sections - 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control; German and English version EN 2633:2015
Diese Norm legt die Anforderungen an
Aluminiumlegierung AL-P2024
AlCu4Mg1
T3511
Stranggepresste Stangen und Profile
1,2 mm ≤ De ≤ 160 mm
mit Kontrolle der Grobkornrandzone
zur Anwendung in der...
March 1, 2013
Aerospace series - Aluminium alloy AL-P2024 - T3511 - Extruded bars and sections - 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control; German and English version FprEN 2633:2012
A description is not available for this item.
February 1, 1994
Aerospace series; aluminium alloy AL-P2024-T3511; extruded bars and sections; 1,2 mm ≤ a or D ≤ 150 mm, with peripheral coarse grain control; German version EN 2633:1993
A description is not available for this item.