DS/ISO/IEC 10373-1/A1

Identification cards – Test methods – Part 1: General characteristics

inactive
Organization: DS
Publication Date: 18 December 2012
Status: inactive
Page Count: 22
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

October 19, 2023
Cards and security devices for personal identification – Test methods – Part 1: General characteristics – Amendment 1: Clarification of peel strength test method to be used for ISO/IEC 7810 conformance testing
This document describes the test methods for characteristics of identification cards according to ISO/IEC 7810 and other standards, such as those listed in the Introduction. NOTE 1 – Criteria for...
October 26, 2020
Cards and security devices for personal identification – Test methods – Part 1: General characteristics
This document describes the test methods for characteristics of identification cards according to ISO/IEC 7810 and other standards, such as those listed in the Introduction. NOTE 1 – Criteria for...
DS/ISO/IEC 10373-1/A1
December 18, 2012
Identification cards – Test methods – Part 1: General characteristics
A description is not available for this item.
January 4, 2007
Identification cards – Test methods – Part 1: General characteristics
ISO 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which...
December 17, 2002
Identification cards - Test methods - Part 1: General characteristics tests
ISO/IEC 10373 defines test methods for the characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base...
July 8, 1999
Identification cards - Test methods - Part 1: General characteristics tests
ISO/IEC 10373 defines test methods for the characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base...
No title available
ISO 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which...
No title available
ISO 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which...

References

Advertisement