DS/ISO/IEC 10373-1

Identification cards - Test methods - Part 1: General characteristics tests

inactive
Organization: DS
Publication Date: 8 July 1999
Status: inactive
Page Count: 30
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

ISO/IEC 10373 defines test methods for the characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which may be ISO/IEC 7810 or one or more of the supplementary standards that define the information storage technologies employed in identification cards applications.

Document History

October 19, 2023
Cards and security devices for personal identification – Test methods – Part 1: General characteristics – Amendment 1: Clarification of peel strength test method to be used for ISO/IEC 7810 conformance testing
This document describes the test methods for characteristics of identification cards according to ISO/IEC 7810 and other standards, such as those listed in the Introduction. NOTE 1 – Criteria for...
October 26, 2020
Cards and security devices for personal identification – Test methods – Part 1: General characteristics
This document describes the test methods for characteristics of identification cards according to ISO/IEC 7810 and other standards, such as those listed in the Introduction. NOTE 1 – Criteria for...
December 18, 2012
Identification cards – Test methods – Part 1: General characteristics
A description is not available for this item.
January 4, 2007
Identification cards – Test methods – Part 1: General characteristics
ISO 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which...
December 17, 2002
Identification cards - Test methods - Part 1: General characteristics tests
ISO/IEC 10373 defines test methods for the characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base...
DS/ISO/IEC 10373-1
July 8, 1999
Identification cards - Test methods - Part 1: General characteristics tests
ISO/IEC 10373 defines test methods for the characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base...
No title available
ISO 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which...
No title available
ISO 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which...
Advertisement