DLA - SMD-5962-88738 REV A

MICROCIRCUIT, DIGITAL, BIPOLAR ADVANCED LOW POWER SCHOTTKEY, TTL, OCTAL BUFFER AND DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 October 1992
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS1244 Octal Buffer and Driver with 3-state Outputs

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Voltage applied to a disabled 3-state output - - - - +5.5 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - +175°C Maximum power dissipation (PD) 1/ - - - - - - - - - 137.5 mW Thermal resistance, junction-to -Case (θJC) - - - - See MIL-M-38510, appendix C

Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) TC = +125°C - - - - - - - - - - - - - - - - - - - 0.7 V dc TC = −55°C - - - - - - - - - - - - - - - - - - - - 0.8 V dc TC = +25° - - - - - - - - - - - - - - - - - - - - 0.8 V mA Maximum high level output current (IOH) - - - - - - −12 mA Maximum low level output current (IOL) - - - - - - - 8 mA Case operating temperature range (TC) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 5, 2019
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, OCTAL BUFFER AND DRIVER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
January 12, 2015
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, OCTAL BUFFER AND DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 5, 2008
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY, TTL, OCTAL BUFFER AND DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 31, 2000
MICROCIRCUIT, DIGITAL, BIPOLAR ADVANCED LOW POWER SCHOTTKEY, TTL, OCTAL BUFFER AND DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88738 REV A
October 5, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR ADVANCED LOW POWER SCHOTTKEY, TTL, OCTAL BUFFER AND DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 13, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR ADVANCED LOW POWER SCHOTTKEY, TTL, OCTAL BUFFER AND DRIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement