CENELEC - EN 61300-2-14
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 2-14: Tests - Optical power handling and damage threshold characterization
inactive
| Organization: | CENELEC |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand the exposure to optical power that may occur during operation.
NOTE General information and guidance concerning relevant test and measurement procedures is contained in IEC 61300-1.
Document History
March 1, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - High optical power
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand exposure to the optical power which occurs...
May 1, 2006
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 2-14: Tests - Optical power handling and damage threshold characterization
A description is not available for this item.
EN 61300-2-14
May 1, 2006
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 2-14: Tests - Optical power handling and damage threshold characterization
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand the exposure to optical power that may occur...
April 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 2-14: Tests - Maximum Input Power
A description is not available for this item.