CENELEC - EN 61300-2-14

Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 2-14: Tests - Optical power handling and damage threshold characterization

inactive
Organization: CENELEC
Publication Date: 1 May 2006
Status: inactive
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

March 1, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - High optical power
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand exposure to the optical power which occurs...
EN 61300-2-14
May 1, 2006
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 2-14: Tests - Optical power handling and damage threshold characterization
A description is not available for this item.
May 1, 2006
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 2-14: Tests - Optical power handling and damage threshold characterization
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand the exposure to optical power that may occur...
April 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 2-14: Tests - Maximum Input Power
A description is not available for this item.

References

Advertisement