IETF RFC 6870
Pseudowire Preferential Forwarding Status Bit
| Organization: | IETF |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This document describes a mechanism for signaling the active and standby status of redundant Pseudowires (PWs) between their termination points. A set of Redundant PWs is configured between Provider Edge (PE) nodes in single-segment pseudowire (SS-PW) applications or between Terminating Provider Edge (T-PE) nodes in Multi-Segment Pseudowire (MS-PW) applications.
In order for the PE/T-PE nodes to indicate the preferred PW to use for forwarding PW packets to one another, a new status bit is defined. This bit indicates a Preferential Forwarding status with a value of active or standby for each PW in a redundant set.
In addition, a second status bit is defined to allow peer PE nodes to coordinate a switchover operation of the PW.
Finally, this document updates RFC 4447 by adding details to the handling of the PW status code bits in the PW Status TLV.
Document History