IETF RFC 6872

The Common Log Format (CLF) for the Session Initiation Protocol (SIP): Framework and Information Model

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 February 2013
Status: active
Page Count: 37
scope:

Well-known web servers such as Apache and web proxies like Squid support event logging using a common log format. The logs produced using these de facto standard formats are invaluable to system administrators for troubleshooting a server and tool writers to craft tools that mine the log files and produce reports and trends. Furthermore, these log files can also be used to train anomaly detection systems and feed events into a security event management system. The Session Initiation Protocol (SIP) does not have a common log format, and, as a result, each server supports a distinct log format that makes it unnecessarily complex to produce tools to do trend analysis and security detection. This document describes a framework, including requirements and analysis of existing approaches, and specifies an information model for development of a SIP common log file format that can be used uniformly by user agents, proxies, registrars, and redirect servers as well as back-to-back user agents.

Document History

IETF RFC 6872
February 1, 2013
The Common Log Format (CLF) for the Session Initiation Protocol (SIP): Framework and Information Model
Well-known web servers such as Apache and web proxies like Squid support event logging using a common log format. The logs produced using these de facto standard formats are invaluable to system...

References

Advertisement