DS/ISO/IEC 19794-8

Information technology - Biometric data interchange formats - Part 8: Finger pattern skeletal data

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 January 2013
Status: active
Page Count: 6
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 19794 specifies the interchange format for the exchange of pattern-based skeletal fingerprint recognition data. The data format is generic in that it can be applied and used in a wide range of application areas where automated fingerprint recognition is involved. This part of ISO/IEC 19794 also specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to the interchange format for the exchange of pattern-based skeletal fingerprint recognition data. This part of ISO/IEC 19794 establishes - test assertions of the structure of the finger pattern skeletal data format as specified in this part of ISO/IEC 19794 (Type A Level 1 as will be defined in ISO/IEC 19794-1:2011/Amd.2), - test asssertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as will be defined in ISO/IEC 19794-1:2011/Amd.2). This part of ISO/IEC 19794 does not establish - test of conformance of CBEFF structures required by this part of ISO/IEC 19794, - test of consistency with input biometric data record (Level 3), - test of other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security), - test of conformance of systems that do not produce ISO/IEC 19794-8 records.

Document History

April 7, 2014
Information technology - Biometric data interchange formats - Part 8: Finger pattern skeletal data
This part of ISO/IEC 19794 specifies the interchange format for the exchange of pattern-based skeletal fingerprint recognition data. The data format is generic in that it can be applied and used in a...
January 25, 2013
Information technology - Biometric data interchange formats - Part 8: Finger pattern skeletal data
This part of ISO/IEC 19794 specifies the interchange format for the exchange of pattern-based skeletal fingerprint recognition data. The data format is generic in that it can be applied and used in a...
DS/ISO/IEC 19794-8
January 25, 2013
Information technology - Biometric data interchange formats - Part 8: Finger pattern skeletal data
This part of ISO/IEC 19794 specifies the interchange format for the exchange of pattern-based skeletal fingerprint recognition data. The data format is generic in that it can be applied and used in a...
June 15, 2007
Information technology - Biometric data interchange formats - Part 8: Finger pattern skeletal data
This part of ISO/IEC 19794 specifies the interchange format for the exchange of pattern-based skeletal fingerprint recognition data. The data format is generic, in that it may be applied and used in...
Conformance testing methodology
No scope available
Conformance testing methodology
No scope available
Advertisement