DS/ISO/IEC 19794-8
Information technology - Biometric data interchange formats - Part 8: Finger pattern skeletal data
| Organization: | DS |
| Publication Date: | 7 April 2014 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 19794 specifies the interchange format for the exchange of pattern-based skeletal fingerprint recognition data. The data format is generic in that it can be applied and used in a wide range of application areas where automated fingerprint recognition is involved.
This part of ISO/IEC 19794 also specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to the interchange format for the exchange of pattern-based skeletal fingerprint recognition data.
- test assertions of the structure of the finger pattern skeletal data format as specified in this part of ISO/IEC 19794 (Type A Level 1 as will be defined in ISO/IEC 19794-1:2011/Amd.2),
Document History