DLA - SMD-5962-87719 REV A
MICROCIRCUIT, LINEAR, PROGRAMMABLE GAIN INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 20 June 1990 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 AD625 Programmable gain instrumentation amplifier
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage (VS)- - - - - - - - - - - - - - - - ±18 V dc Internal power dissipation - - - - - - - - - - - - - 280 mW Input voltage- - - - - - - - - - - - - - - - - - - - ±VS maximum Storage temperature range- - - - - - - - - - - - - - −55°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance: Junction-to-case (θJC) - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction-to-ambient (θJA)- - - - - - - - - - - - - 95°C/W
Supply voltage (VS) - - - - - - - - - - - - - - - - ±6 V dc to ±18 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History