ITU-R F.1509

Technical and operational requirements that facilitate sharing between point-to-multipoint systems in the fixed service and the inter-satellite service in the band 25.25-27.5 GHz

inactive
Buy Now
Organization: ITU-R
Publication Date: 1 February 2013
Status: inactive
Page Count: 30
scope:

This Recommendation provides maximum e.i.r.p. density of transmitting hub and subscriber point-tomultipoint stations in the fixed service towards the direction of the geostationary-satellite orbit to enable sharing with the inter-satellite service in the band 25.25-27.5 GHz. The reference e.i.r.p. density in this Recommendation takes into account the need for transmission at the minimum necessary level while taking into account use of automatic transmitter power control (ATPC) at the fixed service (FS) stations for precipitation events.

Document History

January 1, 2018
Technical and operational requirements that facilitate sharing between point-to-multipoint systems in the fixed service and the inter-satellite service in the band 25.25-27.5 GHz
This Recommendation provides maximum e.i.r.p. density of transmitting hub and subscriber point-to-multipoint stations in the fixed service towards the direction of the geostationary-satellite orbit...
September 1, 2015
Technical and operational requirements that facilitate sharing between point-to-multipoint systems in the fixed service and the inter-satellite service in the band 25.25-27.5 GHz
This Recommendation provides maximum e.i.r.p. density of transmitting hub and subscriber point-tomultipoint stations in the fixed service towards the direction of the geostationary-satellite orbit to...
ITU-R F.1509
February 1, 2013
Technical and operational requirements that facilitate sharing between point-to-multipoint systems in the fixed service and the inter-satellite service in the band 25.25-27.5 GHz
This Recommendation provides maximum e.i.r.p. density of transmitting hub and subscriber point-tomultipoint stations in the fixed service towards the direction of the geostationary-satellite orbit to...
October 1, 2009
Technical and operational requirements that facilitate sharing between point-to-multipoint systems in the fixed service and the inter-satellite service in the band 25.25-27.5 GHz
This Recommendation provides maximum e.i.r.p. density of transmitting hub and subscriber point-tomultipoint stations in the fixed service towards the direction of the geostationary-satellite orbit to...
January 1, 2001
Technical and Operational Requirements that Facilitate Sharing between Point-to-Multipoint Systems in the Fixed Service and the Inter-Satellite Service in the Band 25.25-27.5 GHz
A description is not available for this item.
Advertisement