ITU-R F.1509

Technical and operational requirements that facilitate sharing between point-to-multipoint systems in the fixed service and the inter-satellite service in the band 25.25-27.5 GHz

active, Most Current
Buy Now
Organization: ITU-R
Publication Date: 1 January 2018
Status: active
Page Count: 30
scope:

This Recommendation provides maximum e.i.r.p. density of transmitting hub and subscriber point-to-multipoint stations in the fixed service towards the direction of the geostationary-satellite orbit to enable sharing with the inter-satellite service in the frequency band 25.25-27.5 GHz. The reference e.i.r.p. density in this Recommendation takes into account the need for transmission at the minimum necessary level while taking into account use of automatic transmitter power control (ATPC) at the fixed service (FS) stations for precipitation events.

Document History

ITU-R F.1509
January 1, 2018
Technical and operational requirements that facilitate sharing between point-to-multipoint systems in the fixed service and the inter-satellite service in the band 25.25-27.5 GHz
This Recommendation provides maximum e.i.r.p. density of transmitting hub and subscriber point-to-multipoint stations in the fixed service towards the direction of the geostationary-satellite orbit...
September 1, 2015
Technical and operational requirements that facilitate sharing between point-to-multipoint systems in the fixed service and the inter-satellite service in the band 25.25-27.5 GHz
This Recommendation provides maximum e.i.r.p. density of transmitting hub and subscriber point-tomultipoint stations in the fixed service towards the direction of the geostationary-satellite orbit to...
February 1, 2013
Technical and operational requirements that facilitate sharing between point-to-multipoint systems in the fixed service and the inter-satellite service in the band 25.25-27.5 GHz
This Recommendation provides maximum e.i.r.p. density of transmitting hub and subscriber point-tomultipoint stations in the fixed service towards the direction of the geostationary-satellite orbit to...
October 1, 2009
Technical and operational requirements that facilitate sharing between point-to-multipoint systems in the fixed service and the inter-satellite service in the band 25.25-27.5 GHz
This Recommendation provides maximum e.i.r.p. density of transmitting hub and subscriber point-tomultipoint stations in the fixed service towards the direction of the geostationary-satellite orbit to...
January 1, 2001
Technical and Operational Requirements that Facilitate Sharing between Point-to-Multipoint Systems in the Fixed Service and the Inter-Satellite Service in the Band 25.25-27.5 GHz
A description is not available for this item.

References

Advertisement