ITU-R M.1176
Technical parameters of radar target enhancers
active, Most Current
Buy Now
| Organization: | ITU-R |
| Publication Date: | 1 February 2013 |
| Status: | active |
| Page Count: | 4 |
scope:
Trials of radar target enhancers have indicated that the radar returns from navigation buoys and small craft can be significantly improved by the use of such devices.
This Recommendation provides the technical parameters for radar target enhancers (RTE) operating in the frequency bands 2 900-3 100 MHz and/or 9 200-9 500 MHz.
Document History
ITU-R M.1176
February 1, 2013
Technical parameters of radar target enhancers
Trials of radar target enhancers have indicated that the radar returns from navigation buoys and small craft can be significantly improved by the use of such devices.
This Recommendation provides...
January 1, 1995
Technical Parameters of Radar Target Enhancers
A description is not available for this item.