DIN EN 62388

Navigations- und Funkkommunikationsgeraete und -systeme fuer die Seeschifffahrt - Radar fuer Schiffe - Leistungsanforderungen, Pruefverfahren und geforderte Pruefergebnisse (IEC 62388:2013); Englische Fassung EN 62388:2013

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2014
Status: active
Page Count: 192
ICS Code (Navigation and control equipment): 47.020.70
scope:

This International Standard specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards not inferior to those adopted by the IMO in Resolution MSC.192(79).

(MSC.192/2) The radar installation, in addition to meeting the general requirements as set out in resolution A.694(17) and the related standard IEC 60945, should comply with the performance standards of MSC.192(79). When a requirement of this standard is different from IEC 60945, the requirement in this standard takes precedence.

Document History

Maritime navigation and radiocommunication equipment and systems - Shipborne radar - Performance requirements, methods of testing and required test results (IEC 62388:2013); English Version EN 62388:2013, Corrigendum to DIN EN 62388:2014-04; (IEC-Cor.:2014 to IEC 62388:2013)
A description is not available for this item.
DIN EN 62388
April 1, 2014
Navigations- und Funkkommunikationsgeraete und -systeme fuer die Seeschifffahrt - Radar fuer Schiffe - Leistungsanforderungen, Pruefverfahren und geforderte Pruefergebnisse (IEC 62388:2013); Englische Fassung EN 62388:2013
This International Standard specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards not inferior to those...
May 1, 2013
Navigations- und Funkkommunikationsgeraete und -systeme fuer die Seeschifffahrt - Radar fuer Schiffe - Leistungsanforderungen, Pruefverfahren und geforderte Pruefergebnisse (IEC 80/674/CDV:2012); Englische Fassung FprEN 62388:2012
This International Standard specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards not inferior to those...
September 1, 2008
Maritime navigation and radiocommunication equipment and systems - Shipborne radar - Performance requirements, methods of testing and required test results (IEC 62388:2007); English version EN 62388:2008
Nationales Vorwort Vorausgegangener Norm-Entwurf: E DIN EN 62388:2007-04. Für diese Norm ist das nationale Arbeitsgremium K 738 „Elektronische Navigationsinstrumente" der DKE Deutsche Kommission...
April 1, 2007
Maritime navigation and radio-communication equipment and systems - Radar - Shipborne radar - Performance requirements - Methods of testing and required test results (IEC 80/461/CDV:2006); German version prEN 62388:2006, text in English
A description is not available for this item.

References

Advertisement