CSA - ISO/IEC 10026-1-00

Information Technology - Open Systems Interconnection - Distributed Transaction Processing - Part 1: OSI TP Model

inactive
Organization: CSA
Publication Date: 1 March 2000
Status: inactive
Page Count: 50
scope:

This part of ISO/IEC 10026:

a) provides a general introduction to the concepts and mechanisms defined in ISO/IEC 10026;

b) defines a model of distributed transaction processing;

c) defines the requirements to be met by the OSI TP Service; and

d) takes into consideration the need to coexist with other Application Service Elements, e.g. RDA (Remote Database Access), ROSE (Remote Operations Service Element), and non-ROSE based applications.

This pari of ISO/IEC 10026 makes sufficient provisions to allow the specification of transaction-mode communications services and protocols that meet the properties of: atomicity, consistency, isolation, and durability (the ACID properties), as defined in ISO/IEC 9804.

This part of ISO/IEC 10026 does not specify individual implementations or products, nor does it constrain the implementation of entities or interfaces within a computer system.

Document History

March 1, 2000
Information Technology - Open Systems Interconnection - Distributed Transaction Processing - Part 1: OSI TP Model
This part of ISO/IEC 10026: a) provides a general introduction to the concepts and mechanisms defined in ISOAEC 10026; b) defines a model of distributed transaction processing; c) defines the...
ISO/IEC 10026-1-00
March 1, 2000
Information Technology - Open Systems Interconnection - Distributed Transaction Processing - Part 1: OSI TP Model
This part of ISO/IEC 10026: a) provides a general introduction to the concepts and mechanisms defined in ISO/IEC 10026; b) defines a model of distributed transaction processing; c) defines the...
March 1, 2000
Information technology - Open Systems Interconnection - Distributed Transaction Processing - Part 1: OSI TP Model
This part of ISOAEC 10026: a) provides a general introduction to the concepts and mechanisms defined in ISOAEC 10026; b) defines a model of distributed transaction processing; c) defines the...
January 1, 2000
Information technology - Open Systems Interconnection - Distributed Transaction Processing - Part 1: OSI TP Model
This part of ISOAEC 10026: a) provides a general introduction to the concepts and mechanisms defined in ISOAEC 10026; b) defines a model of distributed transaction processing; c) defines the...

References

Advertisement