CSA ISO/IEC 10026-1
Information technology - Open Systems Interconnection - Distributed Transaction Processing - Part 1: OSI TP Model
| Organization: | CSA |
| Publication Date: | 1 March 2000 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Application layer): | 35.100.70 |
scope:
This part of ISOAEC 10026:
a) provides a general introduction to the concepts and mechanisms defined in ISOAEC 10026;
b) defines a model of distributed transaction processing;
c) defines the requirements to be met by the OS1 TP Service; and
d) takes into consideration the need to coexist with other Application Service Elements, e.g. RDA (Remote Database Access), ROSE (Remote Operations Service Element), and non-ROSE based applications.
This part of ISO/IEC 10026 makes sufficient provisions to allow the specification of transaction-mode communications services and protocols that meet the properties of: atomicity, consistency, isolation, and durability (the ACID properties), as defined in ISOAEC 9804.
This part of ISO/IEC 10026 does not specify individual implementations or products, nor does it constrain the implementation of entities or interfaces within a computer system.
Document History