CSA - CAN/CSA-ISO/IEC 18033-4:13

Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers

inactive
Organization: CSA
Publication Date: 1 January 2013
Status: inactive
Page Count: 110
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 18033 specifies

a) output functions to combine a keystream with plaintext,

b) keystream generators for producing keystream, and

c) object identifiers assigned to dedicated keystream generators in accordance with ISO/IEC 9834.

NOTE 1 The list of assigned object identifiers is given in Annex A.

NOTE 2 Any change to the specification of these algorithms resulting in a change of functional behaviour will result in a change of the object identifier assigned to the algorithms concerned.

Document History

Information technology — Security techniques — Encryption algorithms — Part 4: Stream ciphers AMENDMENT 1: ZUC
A description is not available for this item.
January 1, 2021
Information technology — Security techniques — Encryption algorithms — Part 4: Stream ciphers AMENDMENT 1: ZUC
A description is not available for this item.
January 1, 2013
Information technology — Security techniques — Encryption algorithms — Part 4: Stream ciphers
This part of ISO/IEC 18033 specifies a) output functions to combine a keystream with plaintext, b) keystream generators for producing keystream, and c) object identifiers assigned to dedicated...
January 1, 2013
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers
This part of ISO/IEC 18033 specifies a) output functions to combine a keystream with plaintext, b) keystream generators for producing keystream, and c) object identifiers assigned to dedicated...
CAN/CSA-ISO/IEC 18033-4:13
January 1, 2013
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers
This part of ISO/IEC 18033 specifies a) output functions to combine a keystream with plaintext, b) keystream generators for producing keystream, and c) object identifiers assigned to dedicated...
December 1, 2010
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers - AMENDMENT 1: Rabbit and Decim
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2010
Information technology — Security techniques — Encryption algorithms — Part 4: Stream ciphers — AMENDMENT 1: Rabbit and Decim
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2006
Information technology Security techniques Encryption algorithms Part 4: Stream ciphers
This part of ISO/IEC 18033 specifies stream cipher algorithms. A stream cipher is an encryption mechanism that uses a keystream to encrypt a plaintext in bitwise or block-wise manner. There are two...

References

Advertisement