CSA - CAN/CSA-ISO/IEC 18033-4A-06

Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers - AMENDMENT 1: Rabbit and Decim

inactive
Organization: CSA
Publication Date: 1 December 2010
Status: inactive
Page Count: 42
ICS Code (Information coding): 35.040
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.

Amendment 1 to ISO/IEC 18033-4:2005 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 27, IT Security techniques.

This Amendment introduces two additional keystream generators for use as stream ciphers: Rabbit and Decimv2.

Rabbit is specified in 7.3, and test vectors are given in A.4.

Decimv2 is specified in 7.4, and test vectors are given in A.5.

For all keystream generators, security statements are given in Annex B, and object identifiers are given in Annex C.

Document History

Information technology — Security techniques — Encryption algorithms — Part 4: Stream ciphers AMENDMENT 1: ZUC
A description is not available for this item.
January 1, 2021
Information technology — Security techniques — Encryption algorithms — Part 4: Stream ciphers AMENDMENT 1: ZUC
A description is not available for this item.
January 1, 2013
Information technology — Security techniques — Encryption algorithms — Part 4: Stream ciphers
This part of ISO/IEC 18033 specifies a) output functions to combine a keystream with plaintext, b) keystream generators for producing keystream, and c) object identifiers assigned to dedicated...
January 1, 2013
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers
This part of ISO/IEC 18033 specifies a) output functions to combine a keystream with plaintext, b) keystream generators for producing keystream, and c) object identifiers assigned to dedicated...
January 1, 2013
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers
This part of ISO/IEC 18033 specifies a) output functions to combine a keystream with plaintext, b) keystream generators for producing keystream, and c) object identifiers assigned to dedicated...
CAN/CSA-ISO/IEC 18033-4A-06
December 1, 2010
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers - AMENDMENT 1: Rabbit and Decim
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2010
Information technology — Security techniques — Encryption algorithms — Part 4: Stream ciphers — AMENDMENT 1: Rabbit and Decim
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2006
Information technology Security techniques Encryption algorithms Part 4: Stream ciphers
This part of ISO/IEC 18033 specifies stream cipher algorithms. A stream cipher is an encryption mechanism that uses a keystream to encrypt a plaintext in bitwise or block-wise manner. There are two...
Advertisement