DS/EN 563/A1/AC

Safety of machinery - Temperatures of touchable surfaces - Ergonomics data to establish temperature limit values for hot surfaces

inactive, Most Current
Organization: DS
Publication Date: 25 May 2000
Status: inactive
Page Count: 6
ICS Code (Safety of machinery): 13.110
scope:

This standard establishes ergonomics data and their use in establishing temperature limit values for hot surfaces and in the assessment of the risks of burning. This standard is applicable within the field of application of the EN 292 to hot surfaces of machinery that are or can be touched during normal use. This standard provides data concerning circumstances under which contact between bare skin and hot surfaces does or may lead to burns. These data allow the assessment of risks of burning.

Document History

DS/EN 563/A1/AC
May 25, 2000
Safety of machinery - Temperatures of touchable surfaces - Ergonomics data to establish temperature limit values for hot surfaces
This standard establishes ergonomics data and their use in establishing temperature limit values for hot surfaces and in the assessment of the risks of burning. This standard is applicable within the...
December 7, 1999
Safety of machinery - Temperatures of touchable surfaces - Ergonomics data to establish temperature limit values for hot surfaces
This standard establishes ergonomics data and their use in establishing temperature limit values for hot surfaces and in the assessment of the risks of burning. This standard is applicable within the...
July 11, 1994
Safety of machinery - Temperatures of touchable surfaces - Ergonomics data to establish temperature limit values for hot surfaces
This standard establishes ergonomics data and their use in establishing temperature limit values for hot surfaces and in the assessment of the risks of burning. This standard is applicable within the...
Advertisement