DS/EN 563 + AC
Safety of machinery - Temperatures of touchable surfaces - Ergonomics data to establish temperature limit values for hot surfaces
| Organization: | DS |
| Publication Date: | 11 July 1994 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This standard establishes ergonomics data and their use in establishing temperature limit values for hot surfaces and in the assessment of the risks of burning. This standard is applicable within the field of application of the EN 292 to hot surfaces of machinery that are or can be touched during normal use. This standard provides data concerning circumstances under which contact between bare skin and hot surfaces does or may lead to burns. These data allow the assessment of risks of burning.
Document History